onsemi Quad 1.2MHz 16V SOIC Operational Amplifier IC LM2902D

Description
Quad Op-Amp, 1.2MHz BW, 7mV Vos, 16V, SOIC, 4Ch Product overview: LM2902D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op-Amp, 1.2MHz BW, 7mV Vos, 16V, SOIC, 4Ch Product overview: LM2902D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 1.2MHz 16V SOIC Operational Amplifier IC
687-LM2902D
Quad 1.2MHz 16V SOIC Operational Amplifier IC 687-LM2902D
Quad Op-Amp, 1.2MHz BW, 7mV Vos, 16V, SOIC, 4Ch Product overview: LM2902D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902D can be used for catalog matching and distributor lookup.

Quad Op-Amp, 1.2MHz BW, 7mV Vos, 16V, SOIC, 4Ch Product overview: LM2902D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM2902D - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2902D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2902D
Instrumentation, OP Amps, Buffer Amps LM2902D
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM2902D LM2902D LM2902D
Product Name Quad 1.2MHz 16V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 16 volts
Slew Rate 0.6000 V/µs 0.5000 V/µs
Bandwidth 1 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type Rail/Tube SO 14 .15 TO JEDEC MS-012 SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data