onsemi Linear - Linear - Comparators - LM2901VNG LM2901VNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1053472-LM2901VNG Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1053472-LM2901VNG Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2901VNG - 1053472-LM2901VNG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2901VNG
1053472-LM2901VNG
Linear - Linear - Comparators - LM2901VNG 1053472-LM2901VNG
Manufacturer: ON Semiconductor Win Source Part Number: 1053472-LM2901VNG Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1053472-LM2901VNG
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM2901VNG - Rochester Electronics
Newburyport, MA, United States
Comparator, Quad, Single Supply, 36 V TA= -40° to +125°C

Comparator, Quad, Single Supply, 36 V TA= -40° to +125°C

Supplier's Site Datasheet
Singapore, Singapore
Quad 36V Linear Comparator IC
692-LM2901VNG
Quad 36V Linear Comparator IC 692-LM2901VNG
Quad Comparator IC, 36V, -40 to 125°C, TTL Out, PDIP Product overview: LM2901VNG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901VNG can be used for catalog matching and distributor lookup.

Quad Comparator IC, 36V, -40 to 125°C, TTL Out, PDIP Product overview: LM2901VNG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901VNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM2901VNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2901VNG
Comparators LM2901VNG
Comparator General Purpose CMOS, Open-Collector, TTL 14-PDIP

Comparator General Purpose CMOS, Open-Collector, TTL 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 1053472-LM2901VNG LM2901VNG 692-LM2901VNG LM2901VNG
Product Name Linear - Linear - Comparators - LM2901VNG Quad 36V Linear Comparator IC Comparators
Supply Voltage (VS) 3 to 36 volts 3 to 36 volts
VOS 7 millivolts 7 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output TTL; CMOS; CMOS, Open-Collector, TTL
Package Type DIP; PDIP; 14-PDIP DIP; PDIP; PDIP-14 Rail/Tube DIP; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data