Comparator Quad Single-Supply TSSOP14
Comparator Quad Single-Supply TSSOP14
Comparator Quad Single-Supply TSSOP14
Manufacturer: ON Semiconductor
Win Source Part Number: 071154-LM2901VDTBR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quad Comparator, 36V, 1.3us, TSSOP-14 Product overview: LM2901VDTBR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901VDTBR2G can be used for catalog matching and distributor lookup.
GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, TSSOP-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:TSSOP; No. of Pins:14Pins RoHS Compliant: Yes
QUAD COMPARATOR, CMOS/TTL, TSSOP-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:CMOS, TTL; RoHS Compliant: Yes
Analog Comparators 3-36V Qud Comparator Extended Temp
IC COMP QUAD SGL SUPPLY 14TSSOP
Comparator General Purpose CMOS, Open-Collector, TTL 14-TSSOP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 7878605 | 7878605P | 071154-LM2901VDTBR2G | 692-LM2901VDTBR2G | 04R7813 | LM2901VDTBR2G | LM2901VDTBR2G | LM2901VDTBR2G |
| Product Name | Comparators | Comparators | Linear - Linear - Comparators - LM2901VDTBR2G | Quad 36V TSSOP Linear Comparator IC | General Purpose Comparator, Quad, 1.3 Us, Tssop-14; Comparator Type Onsemi | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | TTL; CMOS; Cmos, ttl | TTL; CMOS; CMOS/TTL | TTL; CMOS; CMOS, Open-Collector, TTL | |||||
| Package Type | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; TSSOP | SSOP; SOP; TSSOP; 14-TSSOP | Tape and Reel | TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Number of Pins | 14 | 14 | 14 | |||||
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | 3 to 36 volts |