The LM2901VDR2G is a quad comparator designed for single supply operation ranging from 3.0 V to 36 V and split supply operation from ±1.5 V to ±18 V. It features low input bias current of 25 nA (typical) and low input offset current of ±5.0 nA (typical), making it suitable for precision applications. The device has a low output saturation voltage of 130 mV (typical) at 4.0 mA, ensuring efficient performance in various electronic circuits. It is compatible with TTL and CMOS logic levels, enhancing its versatility in digital applications. The LM2901VDR2G is also AEC-Q100 qualified, making it suitable for automotive applications, and is RoHS compliant, indicating it is free from hazardous substances. The operating temperature range is from -40°C to +125°C, which allows for use in demanding environments.
Manufacturer: ON Semiconductor
Win Source Part Number: 018916-LM2901VDR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quad Comparator IC, 36V, 1.3us, SOIC-14 Product overview: LM2901VDR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901VDR2G can be used for catalog matching and distributor lookup.
Comparator Quad Single-Supply 36V SOIC14
Comparator Quad Single-Supply 36V SOIC14
Comparator Quad Single-Supply 36V SOIC14
Analog Comparators 3-36V Qud Comparator Extended Temp
IC COMP QUAD SGL SUPPLY 14SOIC
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 018916-LM2901VDR2G | 692-LM2901VDR2G | 7878601 | 7878601P | LM2901VDR2G | LM2901VDR2G | LM2901VDR2G |
| Product Name | Linear - Linear - Comparators - LM2901VDR2G | Quad 36V SOIC Linear Comparator IC | Comparators | Comparators | Analog Comparators | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | |||||
| VOS | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Output | TTL; CMOS; CMOS, Open-Collector, TTL | TTL; CMOS; Cmos, ttl | TTL; CMOS; CMOS/TTL |