onsemi Linear - Linear - Comparators - LM2901VDG LM2901VDG

Description
Comparator, Quad, Single Supply, 36 V TA= -40° to +125°C
Request a Quote Datasheet
Description
Comparator, Quad, Single Supply, 36 V TA= -40° to +125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM2901VDG - Rochester Electronics
Newburyport, MA, United States
Comparator, Quad, Single Supply, 36 V TA= -40° to +125°C

Comparator, Quad, Single Supply, 36 V TA= -40° to +125°C

Supplier's Site Datasheet
Linear - Linear - Comparators - LM2901VDG - 071153-LM2901VDG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2901VDG
071153-LM2901VDG
Linear - Linear - Comparators - LM2901VDG 071153-LM2901VDG
Manufacturer: ON Semiconductor Win Source Part Number: 071153-LM2901VDG Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 071153-LM2901VDG
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 36V SOIC Linear Comparator IC
692-LM2901VDG
Quad 36V SOIC Linear Comparator IC 692-LM2901VDG
Quad Comparator, 36V, 1.3us, SOIC-14 Product overview: LM2901VDG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901VDG can be used for catalog matching and distributor lookup.

Quad Comparator, 36V, 1.3us, SOIC-14 Product overview: LM2901VDG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901VDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM2901VDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2901VDG
Comparators LM2901VDG
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC

Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators
Product Number LM2901VDG 071153-LM2901VDG 692-LM2901VDG LM2901VDG
Product Name Linear - Linear - Comparators - LM2901VDG Quad 36V SOIC Linear Comparator IC Comparators
Standards RoHS
Package Type SOIC; SOIC-14 NB SOIC; 14-SOIC Rail/Tube SOIC; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete
Supply Voltage (VS) 3 to 36 volts 3 to 36 volts
VOS 7 millivolts 7 millivolts
Unlock Full Specs
to access all available technical data