Quad Comparator, 18V, SOIC-14, TTL Output, 1.3us Response Product overview: LM2901VD from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901VD can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 810512-LM2901VD
Packaging: Tube
Type: General Purpose
Mounting Style: SMD
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Voltage - Supply, Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V
Part Status: Obsolete (End Of Life)
Current - Output (Typ): 16mA at 5V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 7mV at 5V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 2.5mA
Part Number Series: LM2901
Comparator, 4 Func, 15000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-LM2901VD | 810512-LM2901VD | LM2901VD | LM2901VD |
| Product Name | Quad 18V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM2901VD | Comparators | |
| Supply Voltage (VS) | 3 to 36 volts | |||
| Power Dissipation (PD) | 1000 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Rail/Tube | SOP; SOP14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Features | Single-Supply |