Comparator, Quad, Single Supply, 36 V TA= -40° to +105°C
Quad Comparator IC, 36V, -40 to +105°C, PDIP-14 Product overview: LM2901NG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901NG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 094537-LM2901NG
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: LM2901
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Alternative Parts (Cross-Reference): CMP04FP; CMP04FPZ; LM339L-D14-T; LM339G-D14-T;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Amplifier; Quad Comparator; +36V or +/-18V; 0.8 mA (Typ.) Supply; 100 V/mV
GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, DIP-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:DIP; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes
Comparator General Purpose CMOS, Open-Collector, TTL 14-PDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM2901NG | 692-LM2901NG | 094537-LM2901NG | 70100102 | 45J0721 | LM2901NG |
| Product Name | Quad 36V Linear Comparator IC | Linear - Linear - Comparators - LM2901NG | Amplifier; Quad Comparator; +36V or +/-18V; 0.8 mA (Typ.) Supply; 100 V/mV | General Purpose Comparator, Quad, 1.3 Us, Dip-14; Comparator Type Onsemi | Comparators | |
| Standards | RoHS | |||||
| Package Type | DIP; PDIP; PDIP-14 | Rail/Tube | DIP; PDIP; 14-PDIP | PDIP | DIP | DIP; 14-DIP (0.300\", 7.62mm) |
| Life Cycle Stage | Obsolete | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | 18 volts | 3 to 36 volts |