Comparator, 4 Func, 15000uV Offset-Max, 1300ns Response Time, PDIP14
Comparator, 4 Func, 15000uV Offset-Max, 1300ns Response Time, PDIP14
IC COMPARATOR QD -40-85 C 14-DIP
GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, DIP-14; Comparator Type:Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:DIP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
IC COMPARATOR QD -40-85 C 14-DIP
Analog Comparators Quad Comparator
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-MDIP
| Rochester Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM2901N | 598-LM2901N | 58K8932 | LM2901N | LM2901N | LM2901N | LM2901N |
| Product Name | IC COMPARATOR QD -40-85 C 14-DIP | General Purpose Comparator, Quad, 1.3 Us, Dip-14; Comparator Type Onsemi | Linear - Comparators | Analog Comparators | Comparators | Comparators | |
| Standards | RoHS | ||||||
| Package Type | DIP; PDIP; PDIP14 | DIP; 14-DIP (0.300, 7.62mm) | DIP | DIP; 14-DIP (0.300\", 7.62mm) | |||
| Life Cycle Stage | Obsolete | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 36 volts | 1 to 18 volts |