onsemi Comparators LM2901MX

Description
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP
Request a Quote Datasheet
Description
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM2901MXFSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM2901MXFSTR-ND
Comparators LM2901MXFSTR-ND
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Buy Now Datasheet
Linear - Linear - Comparators - LM2901MX - LM2901MX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2901MX
LM2901MX
Linear - Linear - Comparators - LM2901MX LM2901MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 071150-LM2901MX Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Family Name: LM2901 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM2901VQDR; LM2901DR; LM339DR; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Signal Processing, Audio, Communications & Networking, Sensing & Instrumentation, Medical

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 071150-LM2901MX
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Family Name: LM2901
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM2901VQDR; LM2901DR; LM339DR;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Signal Processing, Audio, Communications & Networking, Sensing & Instrumentation, Medical

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Logic Comparators Logic Comparators
Product Number LM2901MXFSTR-ND LM2901MX
Product Name Comparators Linear - Linear - Comparators - LM2901MX
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F521/BRA - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
View Details
Integrated Circuits (ICs) - Linear - Comparators - LM2903MX/ELLI958 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
Analog Voltage Comparator - 526/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
Number of Pins 14
View Details