onsemi Quad 36V 2mA Linear Comparator IC LM2901M

Description
Quad Comparator IC, 36V, 2mA, SOP, TTL Output Product overview: LM2901M from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 2mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Comparator IC, 36V, 2mA, SOP, TTL Output Product overview: LM2901M from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 2mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2901M is a low-power, low-offset voltage quad comparator designed for precision voltage comparison applications. It operates from a single power supply with a voltage range of 2 to 36 V DC or ±1 to ±18 V DC, making it versatile for various circuit designs. The device features a maximum input offset voltage of 3 mV, low input bias current of 25 nA, and a low supply current of 0.8 mA, which is independent of the supply voltage. The input common-mode voltage range includes ground, allowing for operation close to zero volts, which is beneficial in many applications. The LM2901M is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems, making it suitable for interfacing with a wide range of digital circuits. It is ideal for applications such as limit comparators, analog-to-digital converters, and various timing circuits. The device is housed in a 14-SOP package, facilitating easy integration into compact designs.

Datasheet Summary
Powered by GS/AI

The LM2901M is a low-power, low-offset voltage quad comparator designed for precision voltage comparison applications. It operates from a single power supply with a voltage range of 2 to 36 V DC or ±1 to ±18 V DC, making it versatile for various circuit designs. The device features a maximum input offset voltage of 3 mV, low input bias current of 25 nA, and a low supply current of 0.8 mA, which is independent of the supply voltage. The input common-mode voltage range includes ground, allowing for operation close to zero volts, which is beneficial in many applications. The LM2901M is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems, making it suitable for interfacing with a wide range of digital circuits. It is ideal for applications such as limit comparators, analog-to-digital converters, and various timing circuits. The device is housed in a 14-SOP package, facilitating easy integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 36V 2mA Linear Comparator IC
692-LM2901M
Quad 36V 2mA Linear Comparator IC 692-LM2901M
Quad Comparator IC, 36V, 2mA, SOP, TTL Output Product overview: LM2901M from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 2mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901M can be used for catalog matching and distributor lookup.

Quad Comparator IC, 36V, 2mA, SOP, TTL Output Product overview: LM2901M from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 2mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
General Purpose Comparator, Quad, 1.3 Us, Sop-14; Comparator Type Onsemi - 82C8132 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Comparator, Quad, 1.3 Us, Sop-14; Comparator Type Onsemi
82C8132
General Purpose Comparator, Quad, 1.3 Us, Sop-14; Comparator Type Onsemi 82C8132
GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, SOP-14; Comparator Type:Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, SOP-14; Comparator Type:Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Linear - Comparators - LM2901M - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM2901M
Linear - Comparators LM2901M
IC COMPARATOR QUAD 14-SOP

IC COMPARATOR QUAD 14-SOP

Supplier's Site Datasheet
Comparators - LM2901M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2901M
Comparators LM2901M
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Buy Now Datasheet
Comparators - LM2901M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2901M
Comparators LM2901M
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM2901M 82C8132 LM2901M LM2901M
Product Name Quad 36V 2mA Linear Comparator IC General Purpose Comparator, Quad, 1.3 Us, Sop-14; Comparator Type Onsemi Linear - Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 36 volts 1 to 18 volts
Power Dissipation (PD) 570000 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data