onsemi Linear - Linear - Comparators - LM2901M LM2901M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1053467-LM2901M Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1053467-LM2901M Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2901M - LM2901M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2901M
LM2901M
Linear - Linear - Comparators - LM2901M LM2901M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1053467-LM2901M Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1053467-LM2901M
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Buy Now Datasheet
Comparators - LM2901MFS-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM2901MFS-ND
Comparators LM2901MFS-ND
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Logic Comparators Logic Comparators
Product Number LM2901M LM2901MFS-ND
Product Name Linear - Linear - Comparators - LM2901M Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
4-Bit Comparator - 8269/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details