Comparator, Quad, Single Supply, 36 V, 2500-REEL Product overview: LM2901EDR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36 V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901EDR2G can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 15000uV Offset-Max, 1300ns Response Time, PDSO14
Comparator General Purpose 14-SOIC
COMPARATOR, 1.3US, -40 TO 105DEG C; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, TTL RoHS Compliant: Yes
IC COMP QUAD SGL SUPPLY 14SOIC
Analog Comparators COMP QUAD
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-LM2901EDR2G | LM2901EDR2G | LM2901EDR2G | LM2901EDR2G | 81Y3652 | LM2901EDR2G | LM2901EDR2G |
| Product Name | Quad 36 V Linear Comparator IC | Comparators | Comparators | Comparator, 1.3Us, -40 To 105Deg C; Comparator Type Onsemi | Linear - Comparators | Analog Comparators | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||||
| Standards | RoHS | ||||||
| Package Type | SOIC; SOIC-14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | ||||
| Life Cycle Stage | Active | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS |