Comparator, Quad, Single Supply, 36 V TA= -40° to +105°C
Manufacturer: ON Semiconductor
Win Source Part Number: 018907-LM2901DR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: LM2901
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Alternative Parts (Cross-Reference): BA10339F; CA0139AM ; CA0339M; AU2901D;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, Czech Republic, Philippines, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Comparator Quad Low Offset 3-36V SOIC14
Comparator Quad Low Offset 3-36V SOIC14
Comparator Quad Low Offset 3-36V SOIC14
Quad Comparator, 36V, 1.3us, SOIC Product overview: LM2901DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901DR2G can be used for catalog matching and distributor lookup.
Analog Comparators 3-36V Qud Comparator -40 to 105 deg C
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC
GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, SOIC-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins RoHS Compliant: Yes
COMPARATOR, QUAD, 1.3US, SOIC-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, TTL; RoHS Compliant: Yes
IC COMP QUAD SGL SUPPLY 14SOIC
| Rochester Electronics | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM2901DR2G | 018907-LM2901DR2G | 6899702P | 6899702 | 692-LM2901DR2G | LM2901DR2G | LM2901DR2G | 84K8726 | LM2901DR2G |
| Product Name | Linear - Linear - Comparators - LM2901DR2G | Comparators | Comparators | Quad 36V SOIC Linear Comparator IC | Analog Comparators | Comparators | General Purpose Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Onsemi | Linear - Comparators | |
| Standards | RoHS | ||||||||
| Package Type | SOIC; SOIC-14 NB | SOIC; 14-SOIC | SOIC; SOIC | SOIC; Soic | Tape and Reel | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Active | ||||||||
| Supply Voltage (VS) | 3 to 36 volts | 28 volts | 3 to 36 volts | ||||||
| VOS | 7 millivolts | 7 millivolts |