onsemi Quad 36V SOIC Linear Comparator IC LM2901DG

Description
Quad Comparator IC, 36V, SOIC, 1.3us Response Product overview: LM2901DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Comparator IC, 36V, SOIC, 1.3us Response Product overview: LM2901DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 36V SOIC Linear Comparator IC
692-LM2901DG
Quad 36V SOIC Linear Comparator IC 692-LM2901DG
Quad Comparator IC, 36V, SOIC, 1.3us Response Product overview: LM2901DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901DG can be used for catalog matching and distributor lookup.

Quad Comparator IC, 36V, SOIC, 1.3us Response Product overview: LM2901DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM2901DG - 018906-LM2901DG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2901DG
018906-LM2901DG
Linear - Linear - Comparators - LM2901DG 018906-LM2901DG
Manufacturer: ON Semiconductor Win Source Part Number: 018906-LM2901DG Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 018906-LM2901DG
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
General Purpose Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Onsemi - 26K3610 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Onsemi
26K3610
General Purpose Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Onsemi 26K3610
GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, SOIC-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes

GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, SOIC-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Comparators - LM2901DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2901DG
Comparators LM2901DG
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC

Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Amplifier; Comparator; Quad; or 18 VDC;1.0 mA (Typ.); 8.0 mw; SOIC-14 - 70100733 - Allied Electronics, Inc.
Fort Worth, TX, USA
Amplifier; Comparator; Quad; or 18 VDC;1.0 mA (Typ.); 8.0 mw; SOIC-14
70100733
Amplifier; Comparator; Quad; or 18 VDC;1.0 mA (Typ.); 8.0 mw; SOIC-14 70100733
Amplifier; Comparator; Quad; or 18 VDC;1.0 mA (Typ.); 8.0 mw; SOIC-14

Amplifier; Comparator; Quad; or 18 VDC;1.0 mA (Typ.); 8.0 mw; SOIC-14

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM2901DG 018906-LM2901DG 26K3610 LM2901DG 70100733
Product Name Quad 36V SOIC Linear Comparator IC Linear - Linear - Comparators - LM2901DG General Purpose Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Onsemi Comparators Amplifier; Comparator; Quad; or 18 VDC;1.0 mA (Typ.); 8.0 mw; SOIC-14
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3 to 36 volts 3 to 36 volts 3 to 36 volts 18 volts
Power Dissipation (PD) 1000 milliwatts 1000 milliwatts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Package Type Rail/Tube SOIC; 14-SOIC SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data