The LM285Z-2.5RPG is a micropower voltage reference diode from Quarktwin Technology Ltd., designed to provide a stable output voltage of 2.5V with a tolerance of ±1.5%. It operates over a wide current range from 10 µA to 20 mA, making it suitable for various applications, including portable instrumentation and analog circuitry where low power consumption is critical. The device features low dynamic impedance and low noise, ensuring stable performance across a temperature range of -40°C to +85°C. Packaged in a TO-92-3 plastic case, the LM285Z-2.5RPG is also RoHS compliant and Pb-free, aligning with modern environmental standards. Its characteristics make it a viable option for engineers seeking reliable voltage reference solutions in battery-operated devices.
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3
IC VREF SHUNT 1.5% TO92-3
IC VREF SHUNT 1.5% TO92-3
Voltage References 2.5V 10uA-20mA
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285Z-2.5RPGOSTB-ND | LM285Z-2.5RPG | LM285Z-2.5RPG | LM285Z-2.5RPG | LM285Z-2.5RPG | LM285Z-2.5RPG |
| Product Name | Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-92 (TO-226) 5.33mm Body Height | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| TC | 80 ppm/C | 80 ppm/C | ||||
| Accuracy | 1.5 % |