onsemi Voltage Reference LM285Z-2.5G

Description
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM285Z-2.5GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM285Z-2.5GOS-ND
Voltage Reference LM285Z-2.5GOS-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM285Z-2.5G - 071147-LM285Z-2.5G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285Z-2.5G
071147-LM285Z-2.5G
PMIC - PMIC - Voltage Reference - LM285Z-2.5G 071147-LM285Z-2.5G
Manufacturer: ON Semiconductor Win Source Part Number: 071147-LM285Z-2.5G Packaging: Bulk Mounting: Through Hole Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 071147-LM285Z-2.5G
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1.5%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM285Z-2.5G - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM285Z-2.5G
Voltage References LM285Z-2.5G
Voltage References 2.5V 10uA-20mA

Voltage References 2.5V 10uA-20mA

Buy Now Datasheet
Voltage Reference - LM285Z-2.5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM285Z-2.5G
Voltage Reference LM285Z-2.5G
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3

Buy Now Datasheet
Voltage Reference, Micropower, Shunt Fixed, Lm285 Series, 2.5V, To-226Aa-3 Rohs Compliant Onsemi - 92K6118 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Micropower, Shunt Fixed, Lm285 Series, 2.5V, To-226Aa-3 Rohs Compliant Onsemi
92K6118
Voltage Reference, Micropower, Shunt Fixed, Lm285 Series, 2.5V, To-226Aa-3 Rohs Compliant Onsemi 92K6118
Voltage Reference, Micropower, Shunt - Fixed, LM285 Series, 2.5V, TO-226AA-3 RoHS Compliant: Yes

Voltage Reference, Micropower, Shunt - Fixed, LM285 Series, 2.5V, TO-226AA-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285Z-2.5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285Z-2.5G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285Z-2.5G
IC VREF SHUNT 1.5% TO92-3

IC VREF SHUNT 1.5% TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285Z-2.5GOS-ND 071147-LM285Z-2.5G LM285Z-2.5G LM285Z-2.5G LM285Z-2.5G 92K6118 LM285Z-2.5G
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM285Z-2.5G Voltage References Voltage Reference Voltage Reference, Micropower, Shunt Fixed, Lm285 Series, 2.5V, To-226Aa-3 Rohs Compliant Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 TO-92; Other; TO-92 (TO-226) 5.33mm Body Height TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
TC 80 ppm/C 80 ppm/C 80 ppm/C
Accuracy 1.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers
PMIC - Voltage Reference - ADR280AKS-REEL7 - Lingto Electronic Limited
Specs
Package Type SC-70
View Details
Precision 5.0V SOT-23 FGA™ Voltage Reference - X60003CIG3Z-50T1 - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 5 volts
TC 20 ppm/C
View Details
7 suppliers