onsemi Voltage Reference LM285Z-2.5

Description
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM285Z-2.5OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM285Z-2.5OS-ND
Voltage Reference LM285Z-2.5OS-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM285Z-2.5 - 805674-LM285Z-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285Z-2.5
805674-LM285Z-2.5
PMIC - PMIC - Voltage Reference - LM285Z-2.5 805674-LM285Z-2.5
Manufacturer: ON Semiconductor Win Source Part Number: 805674-LM285Z-2.5 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Current - Output: 20mA Output Type: Fixed Reference Type: Shunt Part Status: Obsolete (End Of Life) Voltage - Output (Min/Fixed): 2.5V Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LM285

Manufacturer: ON Semiconductor
Win Source Part Number: 805674-LM285Z-2.5
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±1.5%
Temperature Coefficient: 80ppm/°C Typical
Current - Output: 20mA
Output Type: Fixed
Reference Type: Shunt
Part Status: Obsolete (End Of Life)
Voltage - Output (Min/Fixed): 2.5V
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 30μA
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: LM285

Buy Now
Voltage Reference - LM285Z-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM285Z-2.5
Voltage Reference LM285Z-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3

Buy Now Datasheet
PMIC - Voltage Reference - LM285Z-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM285Z-2.5
PMIC - Voltage Reference LM285Z-2.5
IC VREF SHUNT 1.5% TO92-3

IC VREF SHUNT 1.5% TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285Z-2.5OS-ND 805674-LM285Z-2.5 LM285Z-2.5 LM285Z-2.5
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM285Z-2.5 Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener
Package Type Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
TC 80 ppm/C 80 ppm/C 80 ppm/C
Accuracy 1.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM336B-2.5 Precision Voltage Reference - LM336BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
PMIC - Voltage Reference - ADR431AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low Power FGA Voltage References - ISL60002BIH318Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.8 volts
TC 20 ppm/C
View Details
8 suppliers