onsemi Voltage Reference LM285Z-1.2RAG

Description
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM285Z-1.2RAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM285Z-1.2RAGOSTR-ND
Voltage Reference LM285Z-1.2RAGOSTR-ND
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3

Buy Now Datasheet
Voltage Reference - LM285Z-1.2RAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM285Z-1.2RAGOSCT-ND
Voltage Reference LM285Z-1.2RAGOSCT-ND
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
1.235V 20uA Precision Voltage Reference IC
693-LM285Z-1.2RAG
1.235V 20uA Precision Voltage Reference IC 693-LM285Z-1.2RAG
1.235V Shunt Voltage Reference, 1% Tol, 20uA, TO-92 Product overview: LM285Z-1.2RAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285Z-1.2RAG can be used for catalog matching and distributor lookup.

1.235V Shunt Voltage Reference, 1% Tol, 20uA, TO-92 Product overview: LM285Z-1.2RAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285Z-1.2RAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM285Z-1.2RAG - 144227-LM285Z-1.2RAG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285Z-1.2RAG
144227-LM285Z-1.2RAG
PMIC - PMIC - Voltage Reference - LM285Z-1.2RAG 144227-LM285Z-1.2RAG
Manufacturer: ON Semiconductor Win Source Part Number: 144227-LM285Z-1.2RAG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 144227-LM285Z-1.2RAG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Reference - LM285Z-1.2RAG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM285Z-1.2RAG
PMIC - Voltage Reference LM285Z-1.2RAG
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site Datasheet
Voltage Reference - LM285Z-1.2RAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM285Z-1.2RAG
Voltage Reference LM285Z-1.2RAG
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92-3

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM285Z-1.2RAG
Voltage References LM285Z-1.2RAG
Voltage References 1.2V 10uA-20mA

Voltage References 1.2V 10uA-20mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285Z-1.2RAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285Z-1.2RAG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285Z-1.2RAG
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285Z-1.2RAGOSTR-ND 693-LM285Z-1.2RAG 144227-LM285Z-1.2RAG LM285Z-1.2RAG LM285Z-1.2RAG LM285Z-1.2RAG LM285Z-1.2RAG
Product Name Voltage Reference 1.235V 20uA Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM285Z-1.2RAG PMIC - Voltage Reference Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Fixed Shunt / Zener Shunt / Zener; Shunt
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92-3 TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TC 80 ppm/C 80 ppm/C 80 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
 - LM385BXM-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers
Integrated Circuits (ICs) - PMIC - Voltage Reference - ISL21009DFB50ZR5314T - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Life Cycle Stage Removed
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers