ONSEMI
LM285Z-1.2G -- VOLTAGE REFERENCE
onsemi
Voltage Reference
LM285Z-1.2G
Description
IC VREF SHUNT 1% TO92-3
Description
IC VREF SHUNT 1% TO92-3
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
LM285Z-1.2G |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
0.5000 amps
VIN
5 to 16 volts
View Details
Regulator Type
Low Dropout
Output Polarity
Positive
Output Voltage Type
Fixed
View Details
Output Voltage Type
Adjustable / Variable
Package Type
Other; CFP,DIESALE,TO
Special Features
Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
4 suppliers
Regulator Type
Low Dropout
Special Features
Shutdown (Inhibit) Pin; Shutdown
IOUT
0.3000 amps
View Details