Manufacturer: ON Semiconductor
Win Source Part Number: 844042-LM285Z-1.2
Features: Voltage Reference IC V 20 mA
Package: Bulk
Part Status: Obsolete
Family Name: LM285
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM285Z-1.2OS, LM285Z12
MicroPower Voltage Reference Diodes 1.2 V, ±1%, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: LM285Z-1.2 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.2 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285Z-1.2 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92 (TO-226)
IC VREF SHUNT 1% TO92-3
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92 (TO-226)
IC VREF SHUNT 1% TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 844042-LM285Z-1.2 | 693-LM285Z-1.2 | LM285Z-1.2OS-ND | LM285Z-1.2 | LM285Z-1.2 | LM285Z-1.2 |
| Product Name | PMIC - PMIC - Voltage Reference - LM285Z-1.2 | 1.2 V Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; Bulk | Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-226-3, TO-92-3 Long Body | Other; TO-226-3, TO-92-3 Long Body | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| TC | 80 ppm/C | 80 ppm/C |