onsemi PMIC - PMIC - Voltage Reference - LM285D-2.5R2G LM285D-2.5R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 018898-LM285D-2.5R2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 018898-LM285D-2.5R2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM285D-2.5R2G - 018898-LM285D-2.5R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285D-2.5R2G
018898-LM285D-2.5R2G
PMIC - PMIC - Voltage Reference - LM285D-2.5R2G 018898-LM285D-2.5R2G
Manufacturer: ON Semiconductor Win Source Part Number: 018898-LM285D-2.5R2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 018898-LM285D-2.5R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5 V SOIC Precision Voltage Reference IC
693-LM285D-2.5R2G
2.5 V SOIC Precision Voltage Reference IC 693-LM285D-2.5R2G
MicroPower Voltage Reference Diodes 2.5 V, ±1.5%, SOIC-8 Narrow Body, 2500-REEL Product overview: LM285D-2.5R2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285D-2.5R2G can be used for catalog matching and distributor lookup.

MicroPower Voltage Reference Diodes 2.5 V, ±1.5%, SOIC-8 Narrow Body, 2500-REEL Product overview: LM285D-2.5R2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285D-2.5R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM285D-2.5R2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM285D-2.5R2GOSCT-ND
Voltage Reference LM285D-2.5R2GOSCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - LM285D-2.5R2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM285D-2.5R2GOSDKR-ND
Voltage Reference LM285D-2.5R2GOSDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - LM285D-2.5R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM285D-2.5R2GOSTR-ND
Voltage Reference LM285D-2.5R2GOSTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285D-2.5R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285D-2.5R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285D-2.5R2G
IC VREF SHUNT 1.5% 8SOIC

IC VREF SHUNT 1.5% 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM285D-2.5R2G
Voltage References LM285D-2.5R2G
Voltage References 2.5V 10uA-20mA

Voltage References 2.5V 10uA-20mA

Buy Now Datasheet
Voltage Reference - LM285D-2.5R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM285D-2.5R2G
Voltage Reference LM285D-2.5R2G
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Reference - LM285D-2.5R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM285D-2.5R2G
PMIC - Voltage Reference LM285D-2.5R2G
IC VREF SHUNT 1.5% 8SOIC

IC VREF SHUNT 1.5% 8SOIC

Supplier's Site Datasheet
Voltage Reference, 2.5V, Soic-8; Voltage Reference Type Onsemi - 38X6193 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 2.5V, Soic-8; Voltage Reference Type Onsemi
38X6193
Voltage Reference, 2.5V, Soic-8; Voltage Reference Type Onsemi 38X6193
VOLTAGE REFERENCE, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:80ppm/°C ; Voltage Reference Case Style:NSOIC; No. of Pins:8PinsRoHS Compliant: Yes

VOLTAGE REFERENCE, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:80ppm/°C; Voltage Reference Case Style:NSOIC; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference, 2.5V, Soic-8; Voltage Reference Type Onsemi - 88H4653 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 2.5V, Soic-8; Voltage Reference Type Onsemi
88H4653
Voltage Reference, 2.5V, Soic-8; Voltage Reference Type Onsemi 88H4653
VOLTAGE REFERENCE, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:80ppm/°C ; Voltage Reference Case Style:NSOIC; No. of Pins:8PinsRoHS Compliant: Yes

VOLTAGE REFERENCE, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:80ppm/°C; Voltage Reference Case Style:NSOIC; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 018898-LM285D-2.5R2G 693-LM285D-2.5R2G LM285D-2.5R2GOSCT-ND LM285D-2.5R2G LM285D-2.5R2G LM285D-2.5R2G LM285D-2.5R2G 38X6193
Product Name PMIC - PMIC - Voltage Reference - LM285D-2.5R2G 2.5 V SOIC Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Reference PMIC - Voltage Reference Voltage Reference, 2.5V, Soic-8; Voltage Reference Type Onsemi
Package Type Other; 8-SOIC Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC Other; NSOIC
Life Cycle Stage Active Active Active
TC 80 ppm/C 80 ppm/C 80 ppm/C 80 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285BXZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
5 suppliers
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR431BRMZ - Lingto Electronic Limited
Specs
IQ 0.8000 mA
View Details
Micropower Voltage Reference - ISL21010DFH310Z-T7A - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.02 volts
TC 15 ppm/C
View Details
7 suppliers