Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
ONSEMI
LM285D-2.5G -- VOLTAGE REFERENCES
onsemi
Voltage References
LM285D-2.5G
Description
Voltage Reference 2.5V 1.5% 20mA SOIC8
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Voltage Reference 2.5V 1.5% 20mA SOIC8
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage References
1452810
Voltage References
1452810
Voltage Reference 2.5V 1.5% 20mA SOIC8
Voltage Reference 2.5V 1.5% 20mA SOIC8
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage References
6888780
Voltage References
6888780
Voltage Reference 2.5V 1.5% 20mA SOIC8
Voltage Reference 2.5V 1.5% 20mA SOIC8
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
1452810
Product Name
Voltage References
Type
SOIC; Soic
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Voltage References
TL431AIDBZR
Specs
Type
SOT-23; Sot-23
Pins
3
View Details
Qorvo
PMIC - PMIC - Power Management - Specialized - ACT5805QI-T
ACT5805QI-T
Specs
Output Options
Inverting
View Details
Texas Instruments
Voltage Reference
ATL432LIAQDBZR
Specs
Type
TO-236-3, SC-59, SOT-23-3
I
Q
15000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
RS Components, Ltd.
Voltage Supervisors
2466665
Specs
Features
Power Fail Warning
Output Options
Active Low; Active Low
Type
SOT-23; SOT-23
View Details