onsemi Voltage Reference Type Onsemi LM285D-2.5G.

Description
Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:80ppm/°C ; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:80ppm/°C ; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference Type Onsemi - 29AC7489 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference Type Onsemi
29AC7489
Voltage Reference Type Onsemi 29AC7489
Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:80ppm/°C ; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:80ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Reference Chips
Product Number 29AC7489
Product Name Voltage Reference Type Onsemi
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOIC
VREF 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM336B-2.5 Precision Voltage Reference - LM336BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR290GR - Lingto Electronic Limited
Specs
IQ 0.0150 mA
View Details
Precision Low Power FGA Voltage References - ISL60002CIH330Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3 volts
TC 20 ppm/C
View Details
8 suppliers