onsemi Electronic Surplus - LM285D-1.2R2 LM285D-1.2R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1198150-LM285D-1.2R2 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM285 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.235V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1198150-LM285D-1.2R2 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM285 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.235V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM285D-1.2R2 - 1198150-LM285D-1.2R2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM285D-1.2R2
1198150-LM285D-1.2R2
Electronic Surplus - LM285D-1.2R2 1198150-LM285D-1.2R2
Manufacturer: ON Semiconductor Win Source Part Number: 1198150-LM285D-1.2R2 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM285 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.235V

Manufacturer: ON Semiconductor
Win Source Part Number: 1198150-LM285D-1.2R2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: LM285
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1198150-LM285D-1.2R2
Product Name Electronic Surplus - LM285D-1.2R2
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - CLA4604-219 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 30 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4496 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.2 mA
IR 0.2500 mA
View Details
Diode - 4767639 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
Schottky barrier diode - 1PS74SB23,165 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching; Protector; Power Diodes
RoHS Compliant RoHS
View Details
3 suppliers