Adjustable Buck Regulator, 3A, 40V In, 37V Out, D2PAK, Tape & Reel Product overview: LM2596DSADJR4G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 40V, 37V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2596DSADJR4G can be used for catalog matching and distributor lookup.
Buck-boost type Adjustable 1.23V~37V 4.5V~40V 3A D2PAK-5 DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-LM2596DSADJR4G | LM2596DSADJR4G |
| Product Name | Buck 3A 40V 37V Step-Down DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; D2PAK | |
| Output Voltage | 37 volts | 1.23 to 37 volts |
| Input Voltage | 40 volts | 4.5 to 40 volts |
| IOUT | 3 amps | 3 amps |