onsemi Dc/dc Conv, Buck, 165Khz, To-263-5; Topology Onsemi LM2595DSADJR4G

Description
DC/DC CONV, BUCK, 165KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 165KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 165Khz, To-263-5; Topology Onsemi - 30AC9763 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 165Khz, To-263-5; Topology Onsemi
30AC9763
Dc/dc Conv, Buck, 165Khz, To-263-5; Topology Onsemi 30AC9763
DC/DC CONV, BUCK, 165KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes

DC/DC CONV, BUCK, 165KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 30AC9763
Product Name Dc/dc Conv, Buck, 165Khz, To-263-5; Topology Onsemi
Input Voltage 4.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details