Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069869-LM258M
Mounting: SMD (SMT)
Operating Supply Voltage: 16 V
Number of Channels: 2
Output Current: 30 mA
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 150 nA
Categories: OEM Parts(J-L)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Nominal Supply Current: 1.2 mA
Max Dual Supply Voltage: 16 V
Min Dual Supply Voltage: 1.5 V
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 5 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069869-LM258M |
| Product Name | OEM Parts - OEM Parts (J - L) - LM258M |