Dual Op Amp, 1MHz BW, 16V, SOIC-8 Product overview: LM258DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258DG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1053104-LM258DG
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Family Name: LM258
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LM158D; LM158DR; ; CA0158M; LM158YD;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OP AMP, 1MHZ, 0.6V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C; Product Range:-; MSL:- RoHS Compliant: Yes
Op-Amp, Dual; 32 VDC (SINGLE SUPPLY); 2MV (TYP.) @ +25C; SOIC-8
IC OPAMP GP 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-LM258DG | LM258DGOS-ND | 1053104-LM258DG | LM258DG | LM258DG | 71J4994 | 70099592 | 598-LM258DG |
| Product Name | Dual 1MHz 16V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258DG | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Onsemi | Op-Amp, Dual; 32 VDC (SINGLE SUPPLY); 2MV (TYP.) @ +25C; SOIC-8 | IC OPAMP GP 2 CIRCUIT 8SOIC |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 16 volts | 3 to 32 volts | 3 volts | 3 to 32 volts | 3 to 32 volts | |||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | ||||
| Bandwidth | 1 MHz | 1 MHz | 1 MHz | 1 MHz | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to ? C (-13 to ? F) |