onsemi Voltage Regulators - DC DC Switching Regulators LM2576TV-ADJ

Description
Buck Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5 Formed Leads
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5 Formed Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM2576TV-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2576TV-ADJ-ND
Voltage Regulators - DC DC Switching Regulators LM2576TV-ADJ-ND
Buck Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5 Formed Leads

Buck Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5 Formed Leads

Buy Now Datasheet
Singapore, Singapore
7.5A 63kHz TO-220 Voltage Regulator IC
739-LM2576TV-ADJ
7.5A 63kHz TO-220 Voltage Regulator IC 739-LM2576TV-ADJ
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PZFM5, TO-220, 5 PIN Product overview: LM2576TV-ADJ from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576TV-ADJ can be used for catalog matching and distributor lookup.

7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PZFM5, TO-220, 5 PIN Product overview: LM2576TV-ADJ from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576TV-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2576TV-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2576TV-ADJ
PMIC - Voltage Regulators - DC DC Switching Regulators LM2576TV-ADJ
IC REG MULT CONFG ADJ 3A TO220-5

IC REG MULT CONFG ADJ 3A TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2576TV-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2576TV-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2576TV-ADJ
IC REG BUCK ADJ 3A TO220-5

IC REG BUCK ADJ 3A TO220-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2576TV-ADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2576TV-ADJ
Voltage Regulators - DC DC Switching Regulators LM2576TV-ADJ
Buck Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5 Formed Leads

Buck Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5 Formed Leads

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2576TV-ADJ-ND 739-LM2576TV-ADJ LM2576TV-ADJ LM2576TV-ADJ LM2576TV-ADJ
Product Name Voltage Regulators - DC DC Switching Regulators 7.5A 63kHz TO-220 Voltage Regulator IC PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 Formed Leads Other; TO-220-5 TO-220 TO-220; Other; TO-220-5 Formed Leads
Output Voltage 1.23 to 37 volts 37 volts 1.23 volts 1.23 to 37 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data