Buck Switching Regulator IC Positive or Negative Fixed 12V 1 Output 3A TO-220-5 Formed Leads
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PZFM5, PLASTIC, TO-220, 5 PIN Product overview: LM2576TV-012 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576TV-012 can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive or Negative Fixed 12V 1 Output 3A TO-220-5 Formed Leads
IC REG BUCK 12V 3A TO220-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576TV-012-ND | 739-LM2576TV-012 | LM2576TV-012 | LM2576TV-012 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 7.5A 63kHz TO-220 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |
| Package Type | TO-220; Other; TO-220-5 Formed Leads | Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220 |
| Output Voltage | 12 volts | 12 volts | 12 to ? volts | 12 volts |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |