onsemi Dc/dc Conv, Buck, 3A, 100Khz, Soic-8; Topology Onsemi LM2576T-ADJG

Description
DC/DC CONV, BUCK, 3A, 100KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 3A, 100KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 3A, 100Khz, Soic-8; Topology Onsemi - 81Y6423 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 3A, 100Khz, Soic-8; Topology Onsemi
81Y6423
Dc/dc Conv, Buck, 3A, 100Khz, Soic-8; Topology Onsemi 81Y6423
DC/DC CONV, BUCK, 3A, 100KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes

DC/DC CONV, BUCK, 3A, 100KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Supplier's Site Datasheet
Step-Down Switching Regulator To-220; Topology Onsemi - 26K3602 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Switching Regulator To-220; Topology Onsemi
26K3602
Step-Down Switching Regulator To-220; Topology Onsemi 26K3602
STEP-DOWN SWITCHING REGULATOR TO-220; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V RoHS Compliant: Yes

STEP-DOWN SWITCHING REGULATOR TO-220; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6423
Product Name Dc/dc Conv, Buck, 3A, 100Khz, Soic-8; Topology Onsemi
Input Voltage 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details