Buck Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5
Adjustable 3A DC/DC Regulator, TO-220, 40V In, 37V Out Product overview: LM2576T-ADJ from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 40V, 37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 40V, 37V, TO-220, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576T-ADJ can be used for catalog matching and distributor lookup.
Switching Regulator, Voltage-mode, 7.5A, 63kHz Switching Freq-Max, BIPolar, PSFM5
Buck Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576T-ADJOS-ND | 739-LM2576T-ADJ | LM2576T-ADJ | LM2576T-ADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 3A 40V 37V TO-220 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | TO-220; Other; TO-220-5 | Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 |
| Output Voltage | 1.23 to 37 volts | 37 volts | 1.23 to 37 volts | |
| IOUT | 3 amps | 3 amps | 3 amps |