Switching Regulator, Voltage-mode, 7.5A, 63kHz Switching Freq-Max, BIPolar, PSFM5
Buck Switching Regulator IC Positive or Negative Fixed 3.3V 1 Output 3A TO-220-5
IC REG MULTI CONFG 3.3V TO220-5
Voltage Regulators - Switching Regulators 3.3V 3A Buck PWM
IC REG BUCK 3.3V 3A TO220-5
Buck Switching Regulator IC Positive or Negative Fixed 3.3V 1 Output 3A TO-220-5
Buck Switching Regulator IC Positive or Negative Fixed 3.3V 1 Output 3A TO-220-5
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576T-3.3 | LM2576T-3.3OS-ND | LM2576T-3.3 | 598-LM2576T-3.3 | LM2576T-3.3 | LM2576T-3.3 | LM2576T-3.3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators 3.3V 3A Buck PWM | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 |
| Life Cycle Stage | Obsolete | Obsolete | Removed | Removed; Obsolete | Active | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 to ? volts |