Buck Switching Regulator IC Positive or Negative Fixed 12V 1 Output 3A TO-220-5
Manufacturer: ON Semiconductor
Win Source Part Number: 1053047-LM2576T-012G
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 7V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Switching Regulator, Voltage-mode, 7.5A, 63kHz Switching Freq-Max, BIPolar, PSFM5
Buck Switching Regulator IC Positive or Negative Fixed 12V 1 Output 3A TO-220-5
IC REG MULT CONFG 12V 3A TO220-5
Switching Voltage Regulators 12V 3A Buck PWM
IC REG MULT CONFG 12V 3A TO220-5
IC REG BUCK 12V 3A TO220-5
| DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576T-012GOS-ND | 1053047-LM2576T-012G | LM2576T-012G | LM2576T-012G | LM2576T-012G | LM2576T-012G | LM2576T-012G | LM2576T-012G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576T-012G | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck, Boost, Buck-Boost | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220 5 LEAD | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | ||
| Output Voltage | 12 volts | 12 volts | 12 to ? volts | 12 volts | 12 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |