onsemi Step-Down Switching Regulator To-220; Topology Onsemi LM2576T-012G

Description
STEP-DOWN SWITCHING REGULATOR TO-220; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:12V; Switching Frequency:52kHz;RoHS Compliant: Yes
Datasheet
Description
STEP-DOWN SWITCHING REGULATOR TO-220; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:12V; Switching Frequency:52kHz;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Down Switching Regulator To-220; Topology Onsemi - 90W0680 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Switching Regulator To-220; Topology Onsemi
90W0680
Step-Down Switching Regulator To-220; Topology Onsemi 90W0680
STEP-DOWN SWITCHING REGULATOR TO-220; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:12V; Switching Frequency:52kHz;RoHS Compliant: Yes

STEP-DOWN SWITCHING REGULATOR TO-220; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:12V; Switching Frequency:52kHz;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 90W0680
Product Name Step-Down Switching Regulator To-220; Topology Onsemi
Frequency 52kHz
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details