Buck Switching Regulator IC Positive or Negative Fixed 5V 1 Output 3A TO-220-5
Switching Regulator, Voltage-mode, 7.5A, 63kHz Switching Freq-Max, PSFM5
IC REG BUCK 5V 3A TO220-5
Buck Switching Regulator IC Positive or Negative Fixed 5V 1 Output 3A TO-220-5
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576T-005OS-ND | LM2576T-005 | LM2576T-005 | LM2576T-005 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 | Other; SIP3 | TO-220 | TO-220; Other; TO-220-5 |
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | |
| IOUT | 3 amps | 3 amps | 3 amps |