DC/DC CONVERTER, BUCK, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A; Switching Frequency:52kHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 81Y6422 |
| Product Name | Dc/dc Converter, Buck, 52Khz, To-263-5; Topology Onsemi |
| Frequency | 52kHz |