onsemi 7.5A 63kHz Voltage Regulator IC LM2576D2TR4-012

Description
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, PLASTIC, D2PAK-5 Product overview: LM2576D2TR4-012 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576D2TR4-012 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, PLASTIC, D2PAK-5 Product overview: LM2576D2TR4-012 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576D2TR4-012 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5A 63kHz Voltage Regulator IC
739-LM2576D2TR4-012
7.5A 63kHz Voltage Regulator IC 739-LM2576D2TR4-012
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, PLASTIC, D2PAK-5 Product overview: LM2576D2TR4-012 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576D2TR4-012 can be used for catalog matching and distributor lookup.

7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, PLASTIC, D2PAK-5 Product overview: LM2576D2TR4-012 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576D2TR4-012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576D2TR4-012 - 877200-LM2576D2TR4-012 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576D2TR4-012
877200-LM2576D2TR4-012
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576D2TR4-012 877200-LM2576D2TR4-012
Manufacturer: ON Semiconductor Win Source Part Number: 877200-LM2576D2TR4-0 12 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive or Negative Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Package: Reel - TR Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: Surface Mount Part Status: Obsolete Family Name: LM2576 Categories: Integrated Circuits (ICs) Case / Package: D2PAK-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 877200-LM2576D2TR4-012
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive or Negative Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Package: Reel - TR
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM2576
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576D2TR4-012-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2576D2TR4-012-ND
Voltage Regulators - DC DC Switching Regulators LM2576D2TR4-012-ND
Buck Switching Regulator IC Positive or Negative Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive or Negative Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576D2TR4-012 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2576D2TR4-012
Voltage Regulators - DC DC Switching Regulators LM2576D2TR4-012
Buck Switching Regulator IC Positive or Negative Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive or Negative Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2576D2TR4-012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2576D2TR4-012
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2576D2TR4-012
IC REG BUCK 12V 3A D2PAK-5

IC REG BUCK 12V 3A D2PAK-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2576D2TR4-012 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2576D2TR4-012
PMIC - Voltage Regulators - DC DC Switching Regulators LM2576D2TR4-012
IC REG MULT CONFG 12V 3A D2PAK-5

IC REG MULT CONFG 12V 3A D2PAK-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2576D2TR4-012 877200-LM2576D2TR4-012 LM2576D2TR4-012-ND LM2576D2TR4-012 LM2576D2TR4-012 LM2576D2TR4-012
Product Name 7.5A 63kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576D2TR4-012 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-263-6 TO-263; Other; D2PAK-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263
Output Voltage 12 volts 12 volts 12 to ? volts 12 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data