onsemi 7.5A 63kHz Voltage Regulator IC LM2576D2TR4-005

Description
Switching Regulator, Voltage-mode, 7.5A, 63kHz Switching Freq-Max, PSSO5
Request a Quote Datasheet
Description
Switching Regulator, Voltage-mode, 7.5A, 63kHz Switching Freq-Max, PSSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM2576D2TR4-005 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 7.5A, 63kHz Switching Freq-Max, PSSO5

Switching Regulator, Voltage-mode, 7.5A, 63kHz Switching Freq-Max, PSSO5

Supplier's Site Datasheet
Singapore, Singapore
7.5A 63kHz Voltage Regulator IC
739-LM2576D2TR4-005
7.5A 63kHz Voltage Regulator IC 739-LM2576D2TR4-005
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, PLASTIC, D2PAK-5 Product overview: LM2576D2TR4-005 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576D2TR4-005 can be used for catalog matching and distributor lookup.

7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, PLASTIC, D2PAK-5 Product overview: LM2576D2TR4-005 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576D2TR4-005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576D2TR4-005OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2576D2TR4-005OS-ND
Voltage Regulators - DC DC Switching Regulators LM2576D2TR4-005OS-ND
Buck Switching Regulator IC Positive or Negative Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive or Negative Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576D2TR4-005 - 071087-LM2576D2TR4-005 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576D2TR4-005
071087-LM2576D2TR4-005
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576D2TR4-005 071087-LM2576D2TR4-005
Manufacturer: ON Semiconductor Win Source Part Number: 071087-LM2576D2TR4-0 05 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Boost, Buck-Boost Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 7V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 071087-LM2576D2TR4-005
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 7V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2576D2TR4-005 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2576D2TR4-005
PMIC - Voltage Regulators - DC DC Switching Regulators LM2576D2TR4-005
IC REG MULTI CONFG 5V 3A D2PAK-5

IC REG MULTI CONFG 5V 3A D2PAK-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2576D2TR4-005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2576D2TR4-005
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2576D2TR4-005
IC REG BUCK 5V 3A D2PAK-5

IC REG BUCK 5V 3A D2PAK-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2576D2TR4-005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2576D2TR4-005
Voltage Regulators - DC DC Switching Regulators LM2576D2TR4-005
Buck Switching Regulator IC Positive or Negative Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive or Negative Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2576D2TR4-005 739-LM2576D2TR4-005 LM2576D2TR4-005OS-ND 071087-LM2576D2TR4-005 LM2576D2TR4-005 LM2576D2TR4-005 LM2576D2TR4-005
Product Name 7.5A 63kHz Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576D2TR4-005 PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; SMSIP3H Other; TO-263-6 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; D2PAK-5 TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Life Cycle Stage Obsolete PhaseOut; Obsolete(EOL) Removed Removed; Obsolete
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

384kHz QFN Voltage Regulator IC - 750-A8296SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AN-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details
Switching Regulators - 1619240 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details