onsemi Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 7V-40Vin, 1.23V-37Vout, 3Aout, To-263-5 Rohs Compliant Onsemi LM2576D2T-ADJG

Description
DC-DC Switching Buck (Step Down) Regulator, Adjustable, 7V-40Vin, 1.23V-37Vout, 3Aout, TO-263-5 RoHS Compliant: Yes
Datasheet
Description
DC-DC Switching Buck (Step Down) Regulator, Adjustable, 7V-40Vin, 1.23V-37Vout, 3Aout, TO-263-5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 7V-40Vin, 1.23V-37Vout, 3Aout, To-263-5 Rohs Compliant Onsemi - 58M8006 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 7V-40Vin, 1.23V-37Vout, 3Aout, To-263-5 Rohs Compliant Onsemi
58M8006
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 7V-40Vin, 1.23V-37Vout, 3Aout, To-263-5 Rohs Compliant Onsemi 58M8006
DC-DC Switching Buck (Step Down) Regulator, Adjustable, 7V-40Vin, 1.23V-37Vout, 3Aout, TO-263-5 RoHS Compliant: Yes

DC-DC Switching Buck (Step Down) Regulator, Adjustable, 7V-40Vin, 1.23V-37Vout, 3Aout, TO-263-5 RoHS Compliant: Yes

Supplier's Site Datasheet
Step-Down Switching Regulator D2Pak5; Topology Onsemi - 41K9853 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Switching Regulator D2Pak5; Topology Onsemi
41K9853
Step-Down Switching Regulator D2Pak5; Topology Onsemi 41K9853
STEP-DOWN SWITCHING REGULATOR D2PAK5; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A; MSL:- RoHS Compliant: Yes

STEP-DOWN SWITCHING REGULATOR D2PAK5; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 58M8006 41K9853
Product Name Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 7V-40Vin, 1.23V-37Vout, 3Aout, To-263-5 Rohs Compliant Onsemi Step-Down Switching Regulator D2Pak5; Topology Onsemi
Input Voltage 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details