The LM2576D2T-ADJ is a step-down switching regulator capable of delivering a maximum output current of 3.0 A. It features an adjustable output voltage range from 1.23 V to 37 V with a guaranteed tolerance of ±4% under specified conditions. The device operates efficiently with a wide input voltage range of 7 V to 40 V, making it suitable for various applications, including as a pre-regulator for linear regulators and in on-card switching power supplies. This regulator is designed to minimize the number of external components required, needing only four for operation, which simplifies the overall design process. It includes features such as thermal shutdown and cycle-by-cycle current limiting for protection against fault conditions. The internal oscillator operates at a fixed frequency of 52 kHz, and the device supports TTL shutdown capability, allowing for low power standby operation. The LM2576D2T-ADJ is available in a D2PAK package and is moisture sensitivity level (MSL) 1 rated, indicating it is suitable for standard handling and assembly processes. Its high efficiency compared to linear regulators makes it a viable choice for applications where heat dissipation is a concern.
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, PLASTIC, D2PAK-5 Product overview: LM2576D2T-ADJ from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576D2T-ADJ can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK ADJ 3A D2PAK-5
IC REG MULT CONFG ADJ 3A D2PAK-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2576D2T-ADJ | LM2576D2T-ADJ-ND | LM2576D2T-ADJ | LM2576D2T-ADJ | LM2576D2T-ADJ |
| Product Name | 7.5A 63kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Output Voltage | 37 volts | 1.23 to 37 volts | 1.23 to 37 volts | 1.23 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |