Buck Switching Regulator IC Positive or Negative Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, PLASTIC, D2PAK-5 Product overview: LM2576D2T-012 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576D2T-012 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1053029-LM2576D2T-01
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 7V
Alternative Parts (Cross-Reference): LM2599SX-5.0/NOPB; LM2576T-3.3; LM2576D2TR4-3.3;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive or Negative Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 12V 3A D2PAK-5
IC REG MULT CONFG 12V 3A D2PAK-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576D2T-012-ND | 739-LM2576D2T-012 | 1053029-LM2576D2T-012 | LM2576D2T-012 | LM2576D2T-012 | LM2576D2T-012 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 7.5A 63kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576D2T-012 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck, Boost, Buck-Boost | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | Other; D2PAK-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 to ? volts | 12 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |