onsemi Switching Regulator, Buck, 5V, 52Khz, To-263-5; Topology Onsemi LM2576D2T-005G

Description
SWITCHING REGULATOR, BUCK, 5V, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A RoHS Compliant: Yes
Datasheet
Description
SWITCHING REGULATOR, BUCK, 5V, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Regulator, Buck, 5V, 52Khz, To-263-5; Topology Onsemi - 98H0556 - Newark, An Avnet Company
Chicago, IL, United States
Switching Regulator, Buck, 5V, 52Khz, To-263-5; Topology Onsemi
98H0556
Switching Regulator, Buck, 5V, 52Khz, To-263-5; Topology Onsemi 98H0556
SWITCHING REGULATOR, BUCK, 5V, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A RoHS Compliant: Yes

SWITCHING REGULATOR, BUCK, 5V, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 7 V-40 Vin, 4.9V-5.1Vout, 3Aout, To-263-5 Rohs Compliant Onsemi - 90W0679 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 7 V-40 Vin, 4.9V-5.1Vout, 3Aout, To-263-5 Rohs Compliant Onsemi
90W0679
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 7 V-40 Vin, 4.9V-5.1Vout, 3Aout, To-263-5 Rohs Compliant Onsemi 90W0679
DC-DC Switching Buck (Step Down) Regulator, Adjustable, 7 V-40 Vin, 4.9V-5.1Vout, 3Aout, TO-263-5 RoHS Compliant: Yes

DC-DC Switching Buck (Step Down) Regulator, Adjustable, 7 V-40 Vin, 4.9V-5.1Vout, 3Aout, TO-263-5 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 98H0556 90W0679
Product Name Switching Regulator, Buck, 5V, 52Khz, To-263-5; Topology Onsemi Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 7 V-40 Vin, 4.9V-5.1Vout, 3Aout, To-263-5 Rohs Compliant Onsemi
Input Voltage 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details