onsemi Voltage Regulators - DC DC Switching Regulators LM2576D2T-005G

Description
Buck Switching Regulator IC Positive or Negative Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive or Negative Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM2576D2T-005GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2576D2T-005GOS-ND
Voltage Regulators - DC DC Switching Regulators LM2576D2T-005GOS-ND
Buck Switching Regulator IC Positive or Negative Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive or Negative Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Switching Regulators - 8080067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8080067
Switching Regulators 8080067
onsemi LM2576D2T-005G Buck Converter

onsemi LM2576D2T-005G Buck Converter

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576D2T-005G - 1197402-LM2576D2T-005G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576D2T-005G
1197402-LM2576D2T-005G
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576D2T-005G 1197402-LM2576D2T-005G
Manufacturer: ON Semiconductor Win Source Part Number: 1197402-LM2576D2T-00 5G Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Buck-Boost Output Configuration: Positive or Negative Output Current: 3A Categories: Integrated Circuits Supplier Device Package: D2PAK-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LM2576 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Switching Frequency: 52kHz Voltage - Input (Minimum): 7V Voltage - Input (Maximum): 40V

Manufacturer: ON Semiconductor
Win Source Part Number: 1197402-LM2576D2T-005G
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Buck-Boost
Output Configuration: Positive or Negative
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: D2PAK-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: LM2576
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Switching Frequency: 52kHz
Voltage - Input (Minimum): 7V
Voltage - Input (Maximum): 40V

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576D2T-005G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2576D2T-005G
Voltage Regulators - DC DC Switching Regulators LM2576D2T-005G
IC REG MULTI CONFG 5V 3A D2PAK-5

IC REG MULTI CONFG 5V 3A D2PAK-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2576D2T-005G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2576D2T-005G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2576D2T-005G
IC REG BUCK 5V 3A D2PAK-5

IC REG BUCK 5V 3A D2PAK-5

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2576D2T-005G
Switching Voltage Regulators LM2576D2T-005G
Switching Voltage Regulators 5V 3A Buck PWM

Switching Voltage Regulators 5V 3A Buck PWM

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2576D2T-005G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2576D2T-005G
PMIC - Voltage Regulators - DC DC Switching Regulators LM2576D2T-005G
IC REG MULTI CONFG 5V 3A D2PAK-5

IC REG MULTI CONFG 5V 3A D2PAK-5

Supplier's Site Datasheet
IC REG MULTI CONFG 5V 3A D2PAK-5 - 598-LM2576D2T-005G - Utmel Electronic Limited
Hong Kong, China
IC REG MULTI CONFG 5V 3A D2PAK-5
598-LM2576D2T-005G
IC REG MULTI CONFG 5V 3A D2PAK-5 598-LM2576D2T-005G
IC REG MULTI CONFG 5V 3A D2PAK-5

IC REG MULTI CONFG 5V 3A D2PAK-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2576D2T-005G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2576D2T-005G
Voltage Regulators - DC DC Switching Regulators LM2576D2T-005G
Buck Switching Regulator IC Positive or Negative Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive or Negative Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number LM2576D2T-005GOS-ND 8080067 1197402-LM2576D2T-005G LM2576D2T-005G LM2576D2T-005G LM2576D2T-005G LM2576D2T-005G 598-LM2576D2T-005G LM2576D2T-005G
Product Name Voltage Regulators - DC DC Switching Regulators Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576D2T-005G Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators IC REG MULTI CONFG 5V 3A D2PAK-5 Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Boost Buck, Boost, Buck-Boost Buck
Output Voltage Type Fixed Adjustable / Variable Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; D2pak TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - A8304SESTR-T - Rochester Electronics
Specs
Package Type Other; QFN16
Life Cycle Stage Active
View Details
5 suppliers
Switching Regulators - 1904533 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
7.9A 460kHz TSSOP Voltage Regulator IC - 739-LM20134MHX - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 4 amps
View Details
2 suppliers