onsemi Dc/dc Conv, Buck, 52Khz, To-220-5; Topology Onsemi LM2575TV-ADJG

Description
DC/DC CONV, BUCK, 52KHZ, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 52KHZ, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 52Khz, To-220-5; Topology Onsemi - 13AC3608 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 52Khz, To-220-5; Topology Onsemi
13AC3608
Dc/dc Conv, Buck, 52Khz, To-220-5; Topology Onsemi 13AC3608
DC/DC CONV, BUCK, 52KHZ, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes

DC/DC CONV, BUCK, 52KHZ, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Supplier's Site Datasheet
Step-Down Regulator, To-220-5; Topology Onsemi - 98H0554 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Regulator, To-220-5; Topology Onsemi
98H0554
Step-Down Regulator, To-220-5; Topology Onsemi 98H0554
STEP-DOWN REGULATOR, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V RoHS Compliant: Yes

STEP-DOWN REGULATOR, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC3608
Product Name Dc/dc Conv, Buck, 52Khz, To-220-5; Topology Onsemi
Input Voltage 4.75 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details