onsemi LM2575TV-ADJG Switching Regulator
onsemi LM2575TV-ADJG Switching Regulator
onsemi LM2575TV-ADJG Switching Regulator
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5 Formed Leads
Manufacturer: ON Semiconductor
Win Source Part Number: 1197394-LM2575TV-ADJ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-5 Formed Leads
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2575
Output Voltage: 1.23V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-5
Output Voltage MAX: 37V
Input Voltage MIN: 4.75V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2592HVT-ADJ/NOPB; LM2596T-ADJ/NOPB; LM2596T-ADJ;
Introduction Date: July 19, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5 Formed Leads
IC REG BUCK ADJ 1A TO220-5
IC REG BUCK ADJ 1A D2PAK-5
Switching Voltage Regulators 1A 1.23-37V ADJ Buck PWM
IC REG BUCK ADJ 1A D2PAK-5
IC REG MULT CONFIG INV ADJ TO220
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 7862353P | 7862353 | LM2575TV-ADJGOS-ND | 1197394-LM2575TV-ADJG | LM2575TV-ADJG | LM2575TV-ADJG | LM2575TV-ADJG | LM2575TV-ADJG | LM2575TV-ADJG | 598-LM2575TV-ADJG |
| Product Name | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575TV-ADJG | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG MULT CONFIG INV ADJ TO220 |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| Efficiency | 77 % | 77 % | ||||||||
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck; Boost | Buck | Buck, Boost, Buck-Boost | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable |