Manufacturer: ON Semiconductor
Win Source Part Number: 1197392-LM2575TV-5G
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1A
Family Name: LM2575
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-5 Formed Leads
Alternative Parts (Cross-Reference): LM2575N-15; LM2575-15IN; LM2575-33IN; LM2575T-5.0 LF02;
Introduction Date: July 19, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LM2575
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Switching Frequency: 52kHz
Voltage - Input (Minimum): 4.75V
Voltage - Input (Maximum): 40V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197392-LM2575TV-5G |
| Product Name | Electronic Surplus - LM2575TV-5G |