Manufacturer: ON Semiconductor
Win Source Part Number: 111682-LM2575TV-3.3G
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5 Formed Leads
Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5 Formed Leads
IC REG BUCK 3.3V 1A TO220-5
Switching Voltage Regulators 3.3V 1A Buck PWM
IC REG BUCK 3.3V TO220-5
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 111682-LM2575TV-3.3G | LM2575TV-3.3G-ND | LM2575TV-3.3G | LM2575TV-3.3G | LM2575TV-3.3G | LM2575TV-3.3G | LM2575TV-3.3G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575TV-3.3G | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck, Boost, Buck-Boost | Buck | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220 5 LEAD OFFSET | TO-220; Other; TO-220-5 Formed Leads | TO-220 | ||
| Life Cycle Stage | Maturity; Active | Obsolete | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification |