Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5 Formed Leads
Manufacturer: onsemi
Win Source Part Number: 1317263-LM2575TV-15G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Current - Output: 1A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 15V
Synchronous Rectifier: No
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-220-5 Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 85
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ONSONSLM2575TV-15G,2
Base Product Number: LM2575
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC REG BUCK 15V 1A TO220-5
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5 Formed Leads
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575TV-15G-ND | 1317263-LM2575TV-15G | LM2575TV-15G | LM2575TV-15G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads |
| Output Voltage | 15 volts | 15 volts | 15 to ? volts | |
| IOUT | 1 amps | 1 amps | 1 amps |