Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar, PSFM5
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 Formed Leads
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 Formed Leads
IC REG BUCK 12V 1A TO220-5
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575TV-012 | LM2575TV-012-ND | LM2575TV-012 | LM2575TV-012 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; ZIP5 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Output Voltage | 12 volts | 12 to ? volts | 12 volts |